Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
E/W Cycles | 1 |
---|---|
Density (Organization) | 16K bits (x8 or x16) |
Max. Clock Freq. | 2 MHz |
Max. Stand By Current (µA) | 100 |
Memory Organization | 2 |
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
ProgMemoryKB | 2.00 |
Write Speed (ms) | 10 |
Automotive Qualified | True |
Temperature Range | -40C to +125C |
Eeprom, 16Kbit, -40 To 125Deg C | Newark Electronics |
EEPROM Serial-3Wire 16K-bit 2K x 8/1K x 16 5V 8-Pin SOIC N | Avnet America |
16K, 1024 X 16 OR 2048 X 8 SERIAL EE, EXT8 SOIC 3.90mm(.150in) TUBE | Microchip Technology Inc. 93C86-E/SN | RS Americas |
EEPROM, 16KBIT, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a 93C86-E/SN?
Additional datasheets, footprints and schematics for 93C86-E/SN are listed on our Part Details page. You can also find images and similar parts to 93C86-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93C86-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93C86-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93C86-E/SN fall under?
The 93C86-E/SN is listed under 93C86.
Can I view similar or alternative parts?
You can view similar parts to 93C86-E/SN when available in the 93C86 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93C86-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 93C86-E/SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93C86-E/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 93C86-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93C86-E/SN often in real-time on the comparison pages.
What if I can't find stock of 93C86-E/SN?
You can fill out our help required form which you can use to request a quote for 93C86-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.