93C76T-E/SN Part Information

Details for 93C76T-E/SN by Microchip Technology

93C76

Part Downloads

distributor space

Part Specifications

E/W Cycles 1
Density (Organization) 8K bits (x8 or x16)
Max. Clock Freq. 2 MHz
Max. Stand By Current (µA) 100
Operating Voltage Min. (V) 4.5
Oper Voltage Max (V) 5.5
ProgMemoryKB 1.00
Write Speed (ms) 10
Automotive Qualified True
Temperature Range -40C to +125C

Alternative Part Descriptions

  • IC,SERIAL EEPROM,512X16/1KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES | Newark Electronics
  • EEPROM Serial-3Wire 8K-bit 1K x 8/512 x 16 5V 8-Pin SOIC N T/R | Avnet America
  • EEPROM Serial-3Wire 8K-bit 1K x 8/512 x 16 5V 8-Pin SOIC N T/R | Avnet Europe

Viewing Distributors for 93C76T-E/SN

Loading...
Loading Results for 93C76T-E/SN