Status: | Active |
---|---|
Series: | 93C76C |
RoHS: | Compliant |
Industry Standard Microwire Serial I/O |
Up to 3 MHz clock compatibility |
ORG Pin to select word size |
Automatic Erase All (ERAL) Before Write All (WRAL) |
Self-Timed Erase and Write Cycles (2 ms max.) |
Read current 100 uA (Typ), 1 mA (Max) |
Write current 500 uA (Typ), 2 mA (Max) |
Standby current 1 uA (Max at -40 to 85°C) |
Software Write-Protection |
More than 1 million erase/write cycles |
Data retention > 200 years |
Grade 1 Temperature Range: -40°C to 125°C |
Qualified for Automotive Applications |
Factory Programming Available |
Available in PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8 |
Density (Organization) | 8K Bits(x8) |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 3 MHz |
Page Size (bytes) | 0 |
Write Protected | True |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
93AA76A/B/C, 93LC76A/B/C, 93C76A/B/C 8 Kbit-Microwire Compatible Serial EEPROM Data Sheet |
Board Design Files |
---|
Verilog Model - 93xx76x Devices |
IBIS Model - 93xx76C Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
8K, 512 X 16 Or 1024 X 8 Serial Ee,ext 8 Tdfn 2X3X0.8Mm T/R Rohs Compliant: Yes |Microchip 93C76CT-E/MNY | Newark Electronics |
EEPROM Serial-Microwire 8K-bit 1K x 8/512 x 16 5V 8-Pin TDFN EP T/R | Avnet America |
8K, 512 X 16 OR 1024 X 8 SERIAL EE | Microchip Technology |
8k, 512 X 16 OR 1024 X 8 SERIAL EE, EXT | Microchip Technology Inc. 93C76CT-E/MNY | RS Americas |
EEPROM, 8KBIT, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a 93C76CT-E/MNY?
Additional datasheets, footprints and schematics for 93C76CT-E/MNY are listed on our Part Details page. You can also find images and similar parts to 93C76CT-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93C76CT-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93C76CT-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93C76CT-E/MNY fall under?
The 93C76CT-E/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 93C76CT-E/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93C76CT-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 93C76CT-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 93C76CT-E/MNY have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 93C76CT-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93C76CT-E/MNY often in real-time on the comparison pages.
What if I can't find stock of 93C76CT-E/MNY?
You can fill out our help required form which you can use to request a quote for 93C76CT-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.