93C76BT-I/MS by Microchip Technology

8Kb 5V Microwire (3-wire) Serial EEPROM with 16-Bit Organization


The Microchip 93C76B device is a 8Kb Microwire (3-wire) Serial EEPROM with dedicated 16-bit memory organization and a voltage operation range of 4.5 - 5.5V.  Also available are the 93C76A for dedicated 8-bit memory organization and the 93C76C for hardware selectable word size using the ORG pin. The 93C76B is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including SOT-23, PDIP, SOIC, MSOP and TSSOP.

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Microchip Technology
Microchip Technology
from US$0.42
-
Buy Now

Features

Industry Standard Microwire Serial I/O
Up to 3 MHz clock compatibility
512 x 16-Bit Organization
Automatic Erase All (ERAL) Before Write All (WRAL)
Self-Timed Erase and Write Cycles (2 ms max.)
Read current 100 uA (Typ), 1 mA (Max)
Write current 500 uA (Typ), 3 mA (Max)
Standby current 1 uA (Max at -40 to 85Ā°C)
Software Write-Protection
More than 1 million erase/write cycles
Data retention > 200 years
Grade 1 Temperature Range: -40Ā°C to 125Ā°C
Qualified for Automotive Applications
Factory Programming Available
Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8 and TSSOP-8

Specifications

Density (Organization) 8K Bits (X8)
Operating Voltage Min. (V) 4.5
Oper Voltage Max (V) 5.5
Max. Clock Freq. 3 MHz
Page Size (bytes) 0
Write Protected True
Write Protect Scheme None
Endurance 1,000,000
Pins | Packaging 8 | MSOP
Temp Range -40C to +85C
Packing Media Tape and reel (2500)

Resources






Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0256
Shipping Weight (kg) 0.2156
Lead Count 8
Package Type MSOP
Package Width or Size 3x3mm
Soldering Composition Matte Tin

Alternative Descriptions

8K, 1024 X 8 SERIAL EE, IND. | Microchip Technology


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 93C76BT-I/MS?

Additional datasheets, footprints and schematics for 93C76BT-I/MS are listed on our Part Details page. You can also find images and similar parts to 93C76BT-I/MS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 93C76BT-I/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93C76BT-I/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 93C76BT-I/MS you can contact the distributor directly for product support, shipping queries etc.

Is the 93C76BT-I/MS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 93C76BT-I/MS have stock available?

Authorised distributors including Microchip Technology have stock available or on a lead time for 93C76BT-I/MS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 93C76BT-I/MS often in real-time on the comparison pages.

What if I can't find stock of 93C76BT-I/MS?

You can fill out our help required form which you can use to request a quote for 93C76BT-I/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay