Status: | Active |
---|---|
Series: | 93C66B |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.34
|
28,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
394
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Industry Standard Microwire Serial I/O |
Up to 2 MHz clock compatibility |
256 x 16-Bit Organization |
Automatic Erase All (ERAL) Before Write All (WRAL) |
Self-Timed Erase and Write Cycles (2 ms max.) |
Read current 100 uA (Typ), 500 uA (Max) |
Write current 500 uA (Typ), 2 mA (Max) |
Standby current 1 uA (Max at -40 to 85°C) |
Software Write-Protection |
More than 1 million erase/write cycles |
Data retention > 200 years |
Grade 1 Temperature Range: -40°C to 125°C |
Qualified for Automotive Applications |
Factory Programming Available |
Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8 |
Density (Organization) | 4K bits (x16) |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 2 MHz |
Page Size (bytes) | 0 |
Write Protected | True |
Write Protect Scheme | None |
Endurance | 1,000,000 |
Pins | Packaging | 8 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
93AA66A/B/C, 93LC66A/B/C, 93C66A/B/C 4-Kbit Microwire Compatible Serial EEPROM Data Sheet |
Board Design Files |
---|
Verilog Model - 93xx66x Devices |
IBIS Model - 93xx66B Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.09 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
4K, 256 X 16 SERIAL EE | Microchip Technology |
IC: EEPROM memory | Transfer Multisort Elektronik |
4K EEPROM 256x16 Serial-Microwire TSSOP8 | RS |
Eeprom, 4Kbit, Serial, 2Mhz, Tssop-8 | Newark Electronics |
EEPROM Serial-Microwire 4K-bit 256 x 16 5V 8-Pin TSSOP Tube | Avnet America |
4K EEPROM 256x16 Serial-Microwire TSSOP8 | Microchip Technology Inc. 93C66B-I/ST | RS Americas |
EEPROM, 4KBIT, SERIAL, 2MHZ, TSSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a 93C66B-I/ST?
Additional datasheets, footprints and schematics for 93C66B-I/ST are listed on our Part Details page. You can also find images and similar parts to 93C66B-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93C66B-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93C66B-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93C66B-I/ST fall under?
The 93C66B-I/ST is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 93C66B-I/ST when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93C66B-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the 93C66B-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 93C66B-I/ST have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for 93C66B-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93C66B-I/ST often in real-time on the comparison pages.
What if I can't find stock of 93C66B-I/ST?
You can fill out our help required form which you can use to request a quote for 93C66B-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.