Status: | Active |
---|---|
Series: | 93C46A |
RoHS: | Compliant |
Industry Standard Microwire Serial I/O |
Up to 2 MHz clock compatibility |
128 x 8-Bit Organization |
Automatic Erase All (ERAL) Before Write All (WRAL) |
Self-Timed Erase and Write Cycles (2 ms max.) |
Read current 100 uA (Typ), 500 uA (Max) |
Write current 500 uA (Typ), 2 mA (Max) |
Standby current 1 uA (Max at -40 to 85°C) |
Software Write-Protection |
More than 1 million erase/write cycles |
Data retention > 200 years |
Grade 1 Temperature Range: -40°C to 125°C |
Qualified for Automotive Applications |
Factory Programming Available |
Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8 |
Density (Organization) | 1K bits (x8) |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 2 MHz |
Page Size (bytes) | 8 |
Write Protected | True |
Write Protect Scheme | None |
Endurance | 1,000,000 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
93AA46A/B/C, 93LC46A/B/C, 93C46A/B/C 1-Kbit Microwire Compatible Serial EEPROM Data Sheet |
Board Design Files |
---|
Verilog Model - 93xx46x Devices |
IBIS Model - 93xx46A Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C | Newark Electronics |
EEPROM Serial-Microwire 1K-bit 128 x 8 5V 8-Pin TDFN EP T/R | Avnet America |
1K, 128 X 8 SERIAL EE, EXT | Microchip Technology |
IC EEPROM 1KBIT 2MHZ 8TDFN | Microchip Technology Inc. 93C46AT-E/MNY | RS Americas |
EEPROM, 1KBIT, 2MHZ, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a 93C46AT-E/MNY?
Additional datasheets, footprints and schematics for 93C46AT-E/MNY are listed on our Part Details page. You can also find images and similar parts to 93C46AT-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93C46AT-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93C46AT-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93C46AT-E/MNY fall under?
The 93C46AT-E/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 93C46AT-E/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93C46AT-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 93C46AT-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 93C46AT-E/MNY have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 93C46AT-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93C46AT-E/MNY often in real-time on the comparison pages.
What if I can't find stock of 93C46AT-E/MNY?
You can fill out our help required form which you can use to request a quote for 93C46AT-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.