93AA86T/SN Part Information

Details for 93AA86T/SN by Microchip Technology

93AA86

Part Downloads

distributor space

Part Specifications

E/W Cycles 1
Density (Organization) 16K bits (x8 or x16)
Max. Clock Freq. 3 MHz
Max. Stand By Current (µA) 100
Memory Organization 2
Operating Voltage Min. (V) 1.8
Oper Voltage Max (V) 5.5
ProgMemoryKB 2.00
Write Speed (ms) 6
Temperature Range 0C to +70C

Alternative Part Descriptions

  • IC,SERIAL EEPROM,1KX16/2KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES | Newark Electronics
  • EEPROM Serial-3Wire 16K-bit 2K x 8/1K x 16 2.5V/3.3V/5V 8-Pin SOIC N T/R | Avnet America
  • EEPROM Serial-3Wire 16K-bit 2K x 8/1K x 16 2.5V/3.3V/5V 8-Pin SOIC N T/R | Avnet Europe

Viewing Distributors for 93AA86T/SN

Loading...
Loading Results for 93AA86T/SN