Status: | Unknown |
---|---|
Series: | 93AA66B |
RoHS: | Compliant |
Pins | Packaging | 8 | TSSOP |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.09 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Where can I find additional details, specifications and documents for a 93AA66B-I/ST?
Additional datasheets, footprints and schematics for 93AA66B-I/ST are listed on our Part Details page. You can also find images and similar parts to 93AA66B-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93AA66B-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93AA66B-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93AA66B-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the 93AA66B-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 93AA66B-I/ST have stock available?
There is no stock from authorised distributors for 93AA66B-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93AA66B-I/ST often in real-time on the comparison pages.
What if I can't find stock of 93AA66B-I/ST?
You can fill out our help required form which you can use to request a quote for 93AA66B-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.