93AA46AE48T-I/OT by Microchip Technology

1Kb Microwire (3-wire) Serial EEPROM with Pre-Programmed EUI-48™ MAC ID

Status: Active
Series: 93AA46AE48
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip Technology Inc. 93AA46AE48 device is a 1 Kbit low-voltage serial Electrically Erasable PROM (EEPROM) featuring an 8-bit word size. The 93AA46AE48 is programmed at the factory with a globally unique EUI-48 node address stored at the beginning of the array. The 93AA46AE48 is available in standard 8-lead SOIC and 6-lead SOT-23. The 93AA46AE48 is designed to be compatible with the following Microchip/SMSC Ethernet controllers: LAN9210, LAN9211, LAN9215, LAN9217, LAN9218, LAN9220, LAN9221, LAN9115, LAN9116, LAN9117, and LAN9118. These controllers will automatically detect and load the EUI-48 node address from the 93AA46AE48 at start-up.

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.24
29,019
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.29
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.46
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Pre-Programmed Globally Unique 48-bit Node Address
Compatible with EUI-48™ and EUI-64™
Compatible with the following Ethernet Controllers: LAN9210, LAN9211, LAN9215, LAN9217, LAN9218, LAN9220, LAN9221, LAN9115, LAN9116, LAN9117, and LAN9118.
Low-Power CMOS Technology
128 x 8-bit Organization
Self-Timed Erase/Write Cycles (including Auto-Erase)
Automatic Erase All (ERAL) Before Write All (WRAL)
Power-On/Off Data Protection Circuitry
Industry Standard 3-Wire Serial I/O
Device Status Signal (Ready/Busy)
Sequential Read Function
1,000,000 Erase/Write Cycles
Data Retention > 200 Years
RoHS Compliant
Temperature Ranges Supported: - Industrial (I) -40°C to +85°C

Specifications

Density (Organization) 1K bits (x8)
Operating Voltage Min. (V) 1.8
Oper Voltage Max (V) 5.5
Max. Clock Freq. 2 MHz
Page Size (bytes) 8
Write Protected False
Endurance 1,000,000
Data Retention (Years) 200
Battery Backup False
Pins | Packaging 6 | SOT-23
Temp Range -40C to +85C
Packing Media Tape and reel (3000)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.017
Shipping Weight (kg) 0.046667
Lead Count 6
Package Type SOT-23
Soldering Composition Matte Tin

Alternative Descriptions

1K, 128 X 8 SERIAL EE EUI48, IND | Microchip Technology
93AA46 Series 1 Kb (128 x 8) 2 MHz SMT Microwire Serial EEPROM - SOT-23-6 | Future Electronics
EEPROM Serial-Microwire 1K-bit 128 x 8 2.5V/3.3V/5V 6-Pin SOT-23 T/R | Avnet America
1K, 128 X 8 SERIAL EE EUI48, IND | Microchip Technology Inc. 93AA46AE48T-I/OT | RS Americas
EEPROM, 1KBIT, -40 TO 85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 93AA46AE48T-I/OT?

Additional datasheets, footprints and schematics for 93AA46AE48T-I/OT are listed on our Part Details page. You can also find images and similar parts to 93AA46AE48T-I/OT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 93AA46AE48T-I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93AA46AE48T-I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 93AA46AE48T-I/OT you can contact the distributor directly for product support, shipping queries etc.

Is the 93AA46AE48T-I/OT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 93AA46AE48T-I/OT have stock available?

Authorised distributors including Microchip Technology, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 93AA46AE48T-I/OT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 93AA46AE48T-I/OT often in real-time on the comparison pages.

What if I can't find stock of 93AA46AE48T-I/OT?

You can fill out our help required form which you can use to request a quote for 93AA46AE48T-I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay