Status: | Active |
---|---|
Series: | 93AA46AE48 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
1,010
in stock
|
Buy Now | |
Microchip Technology
from US$0.26
|
1,120
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,010
in stock
|
Buy Now | |
element14
from US$0.31
|
1,010
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now |
Pre-Programmed Globally Unique 48-bit Node Address |
Compatible with EUI-48™ and EUI-64™ |
Compatible with the following Ethernet Controllers: LAN9210, LAN9211, LAN9215, LAN9217, LAN9218, LAN9220, LAN9221, LAN9115, LAN9116, LAN9117, and LAN9118. |
Low-Power CMOS Technology |
128 x 8-bit Organization |
Self-Timed Erase/Write Cycles (including Auto-Erase) |
Automatic Erase All (ERAL) Before Write All (WRAL) |
Power-On/Off Data Protection Circuitry |
Industry Standard 3-Wire Serial I/O |
Device Status Signal (Ready/Busy) |
Sequential Read Function |
1,000,000 Erase/Write Cycles |
Data Retention > 200 Years |
RoHS Compliant |
Temperature Ranges Supported: - Industrial (I) -40°C to +85°C |
Density (Organization) | 1K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 2 MHz |
Page Size (bytes) | 8 |
Write Protected | False |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Application Notes |
---|
TB3187 - Organizationally Unique Identifiers for Preprogrammed EUI-48 and EUI-64 Address Devices |
Brochures |
---|
Memory Products Brochure |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
1K, 128 X 8 SERIAL EE EUI48, IND | Microchip Technology |
Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip 93AA46AE48-I/SN | Newark Electronics |
EEPROM, 1KBIT, -40 TO 85DEG C | element14 |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-SOIC | Future Electronics |
EEPROM Serial-Microwire 1K-bit 128 x 8 2.5V/3.3V/5V 8-Pin SOIC N Tube | Avnet America |
Microchip 93AA46AE48-I/SN EEPROM Memory Chip,1kbit,250ns,1.8 to 5.5V 8-Pin SOIC | Microchip Technology Inc. 93AA46AE48-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a 93AA46AE48-I/SN?
Additional datasheets, footprints and schematics for 93AA46AE48-I/SN are listed on our Part Details page. You can also find images and similar parts to 93AA46AE48-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93AA46AE48-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93AA46AE48-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93AA46AE48-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 93AA46AE48-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 93AA46AE48-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 93AA46AE48-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93AA46AE48-I/SN often in real-time on the comparison pages.
What if I can't find stock of 93AA46AE48-I/SN?
You can fill out our help required form which you can use to request a quote for 93AA46AE48-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.