93C56C-I/SN Memory by Microchip Technology

2Kb 5V Microwire (3-wire) Serial EEPROM with Hardware Selectable Word Size


The Microchip 93C56C device is a 2Kb Microwire (3-wire) Serial EEPROM with hardware selectable word size using the ORG pin and a voltage operation range of 4.5 - 5.5V. Also available are the 93C56A for dedicated 8-bit memory organization and the 93C56B for dedicated 16-bit memory organization. The 93C56C is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including PDIP, SOIC, MSOP, DFN and TSSOP.

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
919
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.21
970
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
919
in stock
Buy Now
Logo for element14
element14
from US$0.31
919
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.26
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Industry Standard Microwire Serial I/O
Up to 3 MHz clock compatibility
ORG Pin to select word size
Automatic Erase All (ERAL) Before Write All (WRAL)
Self-Timed Erase and Write Cycles (2 ms max.)
Read current 100 uA (Typ), 1 mA (Max)
Write current 500 uA (Typ), 2 mA (Max)
Standby current 1 uA (Max at -40 to 85°C)
Software Write-Protection
More than 1 million erase/write cycles
Data retention > 200 years
Grade 1 Temperature Range: -40°C to 125°C
Qualified for Automotive Applications
Factory Programming Available
Available in PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8

Specifications

Density (Organization) 2K bits (x8)
Operating Voltage Min. (V) 4.5
Oper Voltage Max (V) 5.5
Max. Clock Freq. 3 MHz
Page Size (bytes) 0
Write Protected True
Write Protect Scheme None
Endurance 1,000,000
Pins | Packaging 8 | SOIC
Temp Range -40C to +85C
Packing Media Tube (100)

Resources






Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.078
Shipping Weight (kg) 0.25
Lead Count 8
Package Type SOIC
Package Width or Size .150In(3.90mm)
Soldering Composition Matte Tin

Alternative Descriptions

Microchip 93C56C-I/SN Serial EEPROM Memory,2kbit,200ns,4.5 to 5.5V 8-Pin SOIC | Microchip Technology Inc. 93C56C-I/SN | RS Americas
Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip 93C56C-I/SN | Newark Electronics
EEPROM, 2KBIT, -40 TO 85DEG C | element14
EEPROM Serial-Microwire 2K-bit 256 x 8/128 x 16 5V 8-Pin SOIC N Tube | Avnet America
2K, 258 X 8 or 128 X 16, SER EE | Microchip Technology


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 93C56C-I/SN?

Additional datasheets, footprints and schematics for 93C56C-I/SN are listed on our Part Details page. You can also find images and similar parts to 93C56C-I/SN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 93C56C-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93C56C-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 93C56C-I/SN fall under?

The 93C56C-I/SN is listed under Semiconductors - ICs > Memory > EEPROM.

Can I view similar or alternative parts?

You can view similar parts to 93C56C-I/SN when available in the EEPROM range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 93C56C-I/SN you can contact the distributor directly for product support, shipping queries etc.

Is the 93C56C-I/SN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 93C56C-I/SN have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 93C56C-I/SN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 93C56C-I/SN often in real-time on the comparison pages.

What if I can't find stock of 93C56C-I/SN?

You can fill out our help required form which you can use to request a quote for 93C56C-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay