93AA66/P 93AA66 by Microchip Technology

4K, 512 X 8 OR 256 X 16, SER EE 1.8V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.78

Distributor Stock
Logo for Farnell
Farnell
from US$0.78
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.83
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.84
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

E/W Cycles 1
Density (Organization) 4K bits (x8 or x16)
Max. Clock Freq. 2 MHz
Max. Stand By Current (µA) 100
Operating Voltage Min. (V) 1.8
Oper Voltage Max (V) 5.5
ProgMemoryKB 0.50
Write Speed (ms) 10
Automotive Qualified True
Temperature Range Various

Alternative Descriptions

Eeprom, 4Kbit, 0 To 70Deg C | Newark Electronics
EEPROM Serial-Microwire 4K-bit 512 x 8/256 x 16 2.5V/3.3V/5V 8-Pin PDIP Tube | Avnet America
EEPROM, 4KBIT, 0 TO 70DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 93AA66/P?

Additional datasheets, footprints and schematics for 93AA66/P are listed on our Part Details page. You can also find images and similar parts to 93AA66/P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 93AA66/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93AA66/P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 93AA66/P fall under?

The 93AA66/P is listed under 93AA66.

Can I view similar or alternative parts?

You can view similar parts to 93AA66/P when available in the 93AA66 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 93AA66/P you can contact the distributor directly for product support, shipping queries etc.

Is the 93AA66/P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 93AA66/P have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for 93AA66/P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 93AA66/P often in real-time on the comparison pages.

What if I can't find stock of 93AA66/P?

You can fill out our help required form which you can use to request a quote for 93AA66/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay