Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9395153002,
7-1200693-8 |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.48
|
25,000
in stock
|
Buy Now |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
---|---|
Wire Color | Brown |
Weight | 1.89kg/km |
Conductor Material | Tin-Plated Copper |
Number of Conductors | 1 |
Number of Strands | 19 |
Overall Outside Diameter | 1.02mm, .0402in |
Cable Insulation Thickness | .152mm, .006in |
Overall Outside Diameter Range | .019 – .033in, .77 – .84mm |
Wire Size | 26AWG, .13mm² |
Conductor Size | 26AWG |
Conductor Diameter | .47mm, .019in |
Wire Diameter | .0315in, .8mm |
Strand Size | 38AWG |
Resistance (Max) | 41.3 Ω/1000 ft @ 68°F |
Voltage Rating | 600V |
Cable Style | Stranded, Primary |
Product Type | Wire |
Product Classification | Wire - Commercial |
Cable Type | FlexLite HT |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a 9395153002?
Additional datasheets, footprints and schematics for 9395153002 are listed on our Part Details page. You can also find images and similar parts to 9395153002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9395153002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9395153002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9395153002 fall under?
The 9395153002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 9395153002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9395153002 you can contact the distributor directly for product support, shipping queries etc.
Is the 9395153002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9395153002 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 9395153002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9395153002 often in real-time on the comparison pages.
What if I can't find stock of 9395153002?
You can fill out our help required form which you can use to request a quote for 9395153002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.