937281-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 937281-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 937281-000
Series Information for 937281-000 - TE Connectivity
  • Status: Active
  • Aliases: HVS-T-1581S, 2-1197261-1
  • Product Code: C794
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

HVS-T-1581S

Specifications

Number of Cores:
3
Insulation Diameter (Plastic):
.65 – 1.05in
Sheath Outside Diameter:
1.35in
Cross-Section Range:
4 – 4/0AWG/kcmil
Insulation Diameter (PILC):
.6 – 1in
Conductor Diameter:
.23 – .53in
Voltage Class:
≤ 15kV
Design Specification:
IEEE 404
Application Type:
Inline, Transition, Trifurcator
Installation Instruction:
English
Product Availability:
AMERICAS
Insulation:
Plastic
Cable Shield Style:
Tape
Mechanical Connectors Included:
No
Technology:
Heat Shrink

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability