936945-1

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive Seals & Cavity Plugs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 936945-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 936945-1
Series Information for 936945-1 - TE Connectivity
  • Status: Active
  • Product Code: M289
  • Global Product Line: N03
  • GPL Description: Automotive

Description

WIRE SEAL FOR ABS 25P(2.4-3.2)

Specifications

Material:
Silicone
Color:
Black
Cavity Diameter:
.147in, 3.75mm
Cable Insulation Diameter:
2.4 – 3.2mm, .094 – .126in
UL Flammability Rating:
None
Shore A Hardness:
45
Lubricant Content:
Yes
Packaging Quantity:
1000
Packaging Method:
Bag
Seal Type:
Wire Seal
Operating Temperature Range:
-40 – 120°C, -40 – 248°F

Compatibility

  • Compatible Parts: 175087-1, 175090-1
  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability