Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 1.91 – 3.3mm, .075 – .13in |
Overall Length | .81in, 20.6mm |
Wire Insulation Support | With |
Line | FASTON .187 |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | Yes |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Pl 187 Rec 20-16 Awg 0.3 X 14.0 Ptpbr |Amp Te Connectivity 936663-1 | Newark Electronics |
Conn Quick Disconnect Terminal 16-20AWG RCP 20.6mm 5.6mm Pre-Tin Reel | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 936663-1?
Additional datasheets, footprints and schematics for 936663-1 are listed on our Part Details page. You can also find images and similar parts to 936663-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936663-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936663-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936663-1 fall under?
The 936663-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 936663-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936663-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 936663-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936663-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 936663-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936663-1 often in real-time on the comparison pages.
What if I can't find stock of 936663-1?
You can fill out our help required form which you can use to request a quote for 936663-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.