Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Single Wire Seal (SWS) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .8mm, .031in |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size Search | 2mm², 1.5mm², 2.5mm², 1.25mm², 1mm², 1.3mm² |
Wire Insulation Diameter | 2.2 – 3mm, .087 – .118in |
Wire Size | 1 – 2mm² |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
2.8MM MCP-E REC CONT Terminal Type: Receptacle Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 2.8 mm .11" | Amp Mcp & Receptacle And Tab | Part Number: 936606-1 | Internal Number: 936606-1 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 936606-1?
Additional datasheets, footprints and schematics for 936606-1 are listed on our Part Details page. You can also find images and similar parts to 936606-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936606-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936606-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936606-1 fall under?
The 936606-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 936606-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936606-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 936606-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936606-1 have stock available?
Authorised distributors including TE Store, Avnet America, Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 936606-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936606-1 often in real-time on the comparison pages.
What if I can't find stock of 936606-1?
You can fill out our help required form which you can use to request a quote for 936606-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.