Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9365894001,
9-1197255-0 |
Fluid Type | Water, Medical Fluids |
---|---|
Material | Medical Grade Crosslinked Polyolefin |
Shrink Ratio | 4:1 |
Flexibility | Flexible |
Color | Black |
Expanded Inside Diameter (Min) | 9.53mm, .375in |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Recovered Inside Diameter (Max) | 4.75mm, .187in |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Stick, Cut Piece, Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | MT5000 |
Recovery Temperature | 110°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Resistant To | Strain, Fluids, Radiation Sterilization, Impact |
Operating Temperature Range | -40 – 110°C |
Shrink Temperature (Min) | 110°C |
Heat Shrink Tubing and Sleeves MT5000-3/8-0-SP | Rapid Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves MT5000-3/8-0-SP | Sager |
Where can I find additional details, specifications and documents for a 9365894001?
Additional datasheets, footprints and schematics for 9365894001 are listed on our Part Details page. You can also find images and similar parts to 9365894001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9365894001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9365894001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9365894001 fall under?
The 9365894001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9365894001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9365894001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9365894001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9365894001 have stock available?
Authorised distributors including Rapid Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 9365894001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9365894001 often in real-time on the comparison pages.
What if I can't find stock of 9365894001?
You can fill out our help required form which you can use to request a quote for 9365894001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.