Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.67
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 3 |
Number of Rows | 1 |
Blank Cavity Position | 0 |
Mating Tab Width | .63mm, .025in |
Length | .539in, 13.7mm |
Width | 27.2mm, 1.07in |
Height | .587in, 14.9mm |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Strain Relief | No |
Sealable | Yes |
Connector System | Wire-to-Device |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Conn Housing Sealed PL 3 POS 2.54mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 936527-2?
Additional datasheets, footprints and schematics for 936527-2 are listed on our Part Details page. You can also find images and similar parts to 936527-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936527-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936527-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936527-2 fall under?
The 936527-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936527-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936527-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 936527-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936527-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 936527-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936527-2 often in real-time on the comparison pages.
What if I can't find stock of 936527-2?
You can fill out our help required form which you can use to request a quote for 936527-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.