Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Yellow |
---|---|
Material | PBT |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 3000 |
Connector System | Wire-to-Wire, Wire-to-Board |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors 2.8MM SLD 6P PLUG RETAINER | Rapid Electronics |
TE Connectivity Connector Accessories Double Lock Plate Straight Automotive Bag | Distrelec |
Where can I find additional details, specifications and documents for a 936397-5?
Additional datasheets, footprints and schematics for 936397-5 are listed on our Part Details page. You can also find images and similar parts to 936397-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936397-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936397-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936397-5 fall under?
The 936397-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 936397-5 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936397-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 936397-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936397-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Boersig have stock available or on a lead time for 936397-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936397-5 often in real-time on the comparison pages.
What if I can't find stock of 936397-5?
You can fill out our help required form which you can use to request a quote for 936397-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.