Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.62
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 10 |
Mating Tab Width | .09in, 6.35mm, .25in, 2.28mm |
Height | .732in, 18.6mm |
Length | 1.39in, 35.5mm |
Width | .984in, 25mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Tray |
Packaging Quantity | 100 |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Connector Housing Unsealed Plug 10 Position Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 936363-1?
Additional datasheets, footprints and schematics for 936363-1 are listed on our Part Details page. You can also find images and similar parts to 936363-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936363-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936363-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936363-1 fall under?
The 936363-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936363-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936363-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 936363-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936363-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 936363-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936363-1 often in real-time on the comparison pages.
What if I can't find stock of 936363-1?
You can fill out our help required form which you can use to request a quote for 936363-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.