Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 40 |
Mating Tab Width | 2.36mm, 2.28mm, .09in, .093in |
Length | 89mm, 3.5in |
Width | .984in, 25mm |
Height | 29.1mm, 1.14in |
Centerline (Pitch) | .236in, 4mm, .157in, 6mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 72 |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Hybrid Connector | Yes |
Where can I find additional details, specifications and documents for a 936352-2?
Additional datasheets, footprints and schematics for 936352-2 are listed on our Part Details page. You can also find images and similar parts to 936352-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936352-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936352-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936352-2 fall under?
The 936352-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936352-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936352-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 936352-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936352-2 have stock available?
There is no stock from authorised distributors for 936352-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936352-2 often in real-time on the comparison pages.
What if I can't find stock of 936352-2?
You can fill out our help required form which you can use to request a quote for 936352-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.