No distributors results available
View Full Pricing & Stock ComparisonBody Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .09in, 2.28mm |
Height | .61in, 15.5mm |
Width | .826in, 21mm |
Length | 18mm, .708in |
Centerline (Pitch) | .157in, 4mm |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 570 |
Packaging Method | Bag |
Row-to-Row Spacing | 5mm, .196in |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 936268-2?
Additional datasheets, footprints and schematics for 936268-2 are listed on our Part Details page. You can also find images and similar parts to 936268-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936268-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936268-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936268-2 fall under?
The 936268-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936268-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936268-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 936268-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936268-2 have stock available?
There is no stock from authorised distributors for 936268-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936268-2 often in real-time on the comparison pages.
What if I can't find stock of 936268-2?
You can fill out our help required form which you can use to request a quote for 936268-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.