936196-5 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

090III 12P PLUG ASSY YELLOW

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Yellow
Body Material PBT
Cable Exit Angle 180°
Number of Positions 12
Number of Rows 2
Mating Tab Width .09in, 2.28mm
Height .61in, 15.5mm
Length 1.18in, 30mm
Width .826in, 21mm
Centerline (Pitch) 4mm, .157in
Mounting Feature Without
Polarized Yes
Terminal Position Assurance No
Circuit Application Signal
Serviceable No
Connector Position Assurance Capable No
Packaging Method Bag
Packaging Quantity 390
Row-to-Row Spacing .196in, 5mm
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Primary Locking Feature Integrated in Housing
Strain Relief No
Connector Style Housing for female terminals
Sealable No
Hybrid Connector No



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 936196-5?

Additional datasheets, footprints and schematics for 936196-5 are listed on our Part Details page. You can also find images and similar parts to 936196-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 936196-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936196-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 936196-5 fall under?

The 936196-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 936196-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 936196-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 936196-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 936196-5 have stock available?

There is no stock from authorised distributors for 936196-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 936196-5 often in real-time on the comparison pages.

What if I can't find stock of 936196-5?

You can fill out our help required form which you can use to request a quote for 936196-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay