Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$0.52
|
1,550
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
1,200
in stock
|
Buy Now | |
Farnell
from US$1.92
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.82
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Yellow |
Body Material | PBT GF |
Number of Positions | 14 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Height | .649in, 16.5mm |
Width | 1.14in, 29mm |
Length | .889in, 22.6mm |
Centerline (Pitch) | 2.54mm, .1in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 200 |
Packaging Method | Tray |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | .133in, 3.4mm |
Sealable | No |
Connector Style | Housing for male terminals |
14POS MQS TAB Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 14 Housing for Male Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 936126-2 | Internal Number: 936126-2 | TE Connectivity | TE Store |
Automotive Connectors 14POS MQS TAB | Rapid Electronics |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 14 POS 2.54mm ST Cable Mount Tray | Avnet America |
14POS MQS TAB | Boersig |
Where can I find additional details, specifications and documents for a 936126-2?
Additional datasheets, footprints and schematics for 936126-2 are listed on our Part Details page. You can also find images and similar parts to 936126-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936126-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936126-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936126-2 fall under?
The 936126-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936126-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936126-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 936126-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936126-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 936126-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936126-2 often in real-time on the comparison pages.
What if I can't find stock of 936126-2?
You can fill out our help required form which you can use to request a quote for 936126-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.