Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
33
in stock
|
Buy Now | |
TE Store
from US$0.37
|
202
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
56
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
56
in stock
|
Buy Now | |
element14
from US$0.53
|
33
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now | |
Distrelec
from US$0.68
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 2 |
Number of Positions | 14 |
Mating Tab Width | .64mm, .025in |
Width | 1.14in, 29mm |
Length | .889in, 22.6mm |
Height | 16.5mm, .649in |
Centerline (Pitch) | 2.54mm, .1in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Tray |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | .133in, 3.4mm |
Sealable | No |
Connector Style | Housing for male terminals |
14POS MQS TAB Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 14 Housing for Male Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 936126-1 | Internal Number: 936126-1 | TE Connectivity | TE Store |
Automotive Connectors Mqs 14P Cap Assy |Amp Te Connectivity 936126-1 | Newark Electronics |
Automotive Connectors MQS 14P CAP ASSY | Rapid Electronics |
AUTOMOTIVE HOUSING, PLUG, 14POS, BLACK | element14 |
Conn Housing RCP 14 POS 2.54mm ST Cable Mount | Avnet America |
TE Connectivity - AMP Housing 14P MQS TAB | Distrelec |
Where can I find additional details, specifications and documents for a 936126-1?
Additional datasheets, footprints and schematics for 936126-1 are listed on our Part Details page. You can also find images and similar parts to 936126-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936126-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936126-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936126-1 fall under?
The 936126-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936126-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936126-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 936126-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936126-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 936126-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936126-1 often in real-time on the comparison pages.
What if I can't find stock of 936126-1?
You can fill out our help required form which you can use to request a quote for 936126-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.