936124-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

MQS 14P PLUG ASSY YELLOW

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.52
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Cable Exit Angle 180°
Color Yellow
Body Material PBT
Number of Positions 14
Number of Rows 2
Mating Tab Width .63mm, .024in
Length .787in, 20mm
Height 11.2mm, .44in
Width 17.6mm, .692in
Centerline (Pitch) 2.54mm, .1in
Mounting Feature Without
Polarized Yes
Terminal Position Assurance No
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable No
Packaging Method Tray
Packaging Quantity 400
Strain Relief No
Connector & Contact Terminates To Wire & Cable
Row-to-Row Spacing .133in, 3.4mm
Connector Style Housing for female terminals
Hybrid Connector No
Primary Locking Feature Integrated in Housing
Connector System Wire-to-Wire
Sealable No



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 936124-2?

Additional datasheets, footprints and schematics for 936124-2 are listed on our Part Details page. You can also find images and similar parts to 936124-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 936124-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936124-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 936124-2 fall under?

The 936124-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 936124-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 936124-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 936124-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 936124-2 have stock available?

Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 936124-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 936124-2 often in real-time on the comparison pages.

What if I can't find stock of 936124-2?

You can fill out our help required form which you can use to request a quote for 936124-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay