Cable Exit Angle | 180° |
---|---|
Color | Yellow |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | .025in, .63mm |
Height | .515in, 13.1mm |
Width | 1.14in, 29mm |
Length | 15mm, .59in |
Centerline (Pitch) | .1in, 2.54mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Tray |
Packaging Quantity | 400 |
Hybrid Connector | No |
Connector & Contact Terminates To | Wire & Cable |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
MQS 4P CAP ASSY YELLOW Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 936121-2 | Internal Number: 936121-2 | TE Connectivity | TE Store |
Conn Housing Unsealed PL 4 POS 2.54mm ST Panel Mount Tray | Avnet America |
Where can I find additional details, specifications and documents for a 936121-2?
Additional datasheets, footprints and schematics for 936121-2 are listed on our Part Details page. You can also find images and similar parts to 936121-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936121-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936121-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936121-2 fall under?
The 936121-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936121-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936121-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 936121-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936121-2 have stock available?
Authorised distributors including TE Store, Avnet America, Boersig, TTI Europe and Power and Signal Group have stock available or on a lead time for 936121-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936121-2 often in real-time on the comparison pages.
What if I can't find stock of 936121-2?
You can fill out our help required form which you can use to request a quote for 936121-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.