Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180 (In-Line) |
---|---|
Color | Black |
Material | PA |
Number of Positions | 3 |
Cable Bundle Diameter | .323in, 8.2mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
2.8mm Sealed 3P Cover Protection & Strain Relief Accessory Type: Cover - Cable Exit Cable Exit Angle: 180° Strain Relief: With Primary Product Color: Black Primary Product Material: PA Cover - Cable Exit 180° With Black | Automotive Connector Cap & Cover | Part Number: 936112-1 | Internal Number: 936112-1 | TE Connectivity | TE Store |
Connector Accessories Housing Cover Nylon 66 Black Bag | Avnet America |
Where can I find additional details, specifications and documents for a 936112-1?
Additional datasheets, footprints and schematics for 936112-1 are listed on our Part Details page. You can also find images and similar parts to 936112-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936112-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936112-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936112-1 fall under?
The 936112-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 936112-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936112-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 936112-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936112-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 936112-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936112-1 often in real-time on the comparison pages.
What if I can't find stock of 936112-1?
You can fill out our help required form which you can use to request a quote for 936112-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.