Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.33
|
115
in stock
|
Buy Now | |
TE Store
from US$0.67
|
1,074
in stock
|
Buy Now | |
Rapid Electronics
from US$1.63
|
137
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$1.53
|
22
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
Boersig
from US$0.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA GF |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .11in, 2.8mm |
Width | .791in, 20.1mm |
Length | 30mm, 1.181in |
Height | 1.2007in, 30.5mm |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 150 |
Sealable | Yes |
Strain Relief | No |
Connector System | Wire-to-Device, Wire-to-Board |
Hybrid Connector | No |
2.8MM SLD 3P PLUG ASSY-TDC Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 3 Centerline (Pitch): .197 in Automotive Housing | 2.8 mm .11" Wire-to-Board 3 | Part Number: 936060-1 | Internal Number: 936060-1 | .197" | TE Connectivity | TE Store |
Automotive Connectors 2.8MM SLD 3P PLUG ASSY-TDC | Rapid Electronics |
TE Connectivity - AMP Housing 2.8MM SLD 3P PLUG ASSY-TDC | Distrelec |
Automotive Connectors 2.8Mm Sld 3P Plug Assy-Tdc |Amp Te Connectivity 936060-1 | Newark Electronics |
Conn Housing PL 3 POS ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 936060-1?
Additional datasheets, footprints and schematics for 936060-1 are listed on our Part Details page. You can also find images and similar parts to 936060-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936060-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936060-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936060-1 fall under?
The 936060-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936060-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936060-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 936060-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936060-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 936060-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936060-1 often in real-time on the comparison pages.
What if I can't find stock of 936060-1?
You can fill out our help required form which you can use to request a quote for 936060-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.