Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
934922-000,
6-1199475-7 |
Prices starting from US$14.17
Fluid Type | VDE 0370 Oil, Water |
---|---|
Color | Black |
Shrink Ratio | 3:1 |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Expanded Inside Diameter (Min) | 75mm, 2.953in |
Recovered Wall Thickness (Tolerance) | .106in, 2.69mm |
Recovered Inside Diameter (Max) | 22mm, .866in |
Cut Length | 47.244in, 1200mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Germany |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | RMW |
Wall Type | Dual |
Operating Temperature Range | -40 – 110°C |
Recovery Temperature | 125°C |
Resistant To | Impact, Abrasion, Mechanical Damage, Strain, Fluids |
Fluid Resistance | Splash Protection |
Flammability | Non-Flame-Retardant |
Shrink Temperature (Min) | 110°C |
934922-000 6-1199475-7 RMW-75/22-1200/ADH-0 | Heilind Electronics |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Piece | Avnet America |
Heat Shrink Tubing & Sleeves RMW-75/22-1200/ADH-0 | Sager |
Where can I find additional details, specifications and documents for a 934922-000?
Additional datasheets, footprints and schematics for 934922-000 are listed on our Part Details page. You can also find images and similar parts to 934922-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 934922-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 934922-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 934922-000 fall under?
The 934922-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 934922-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 934922-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 934922-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 934922-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 934922-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 934922-000 often in real-time on the comparison pages.
What if I can't find stock of 934922-000?
You can fill out our help required form which you can use to request a quote for 934922-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.