Options for Price Comparison
Distributor Statistics for 934677-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 934677-1
Details for 934677-1 by TE Connectivity
Application Tooling > Portable Crimp Tools
934677-1
Buy Directly from TE Store (0 in stock) $1265.0000

934677-1 by TE Connectivity

D,A,H,T
Part Information
934677-1 image
RoHS Compliant
Not applicable for solder process capability
Status: Active
Product Code: 0800
Global Product Line: 048
GPL Description: Application Tooling
Specifications
Die Sets Type:
Fixed In Tool
Ratchet Configuration:
Not Releasable, Not Adjustable
Crimp Form-Wire Barrel Type:
Open Barrel - F Crimp
Specification Type:
TE Product Specification (114-)
Tool Grade:
Premium Crimp Tooling
Power Type:
Battery, Manual
Tool Type:
Double Action Hand Tool
Certification:
Upon Request for Fee
Compatible Parts
Alternate Descriptions
Premium Crimp Tooling Yes Battery, Manual Double Action Hand Tool Avnet America
Premium Crimp Tooling Yes Battery, Manual Double Action Hand Tool Avnet Europe
Special Order: D,A,H,T Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) Certification: Upon Request for Fee Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Portable Crimp Tool | Part Number: 934677-1 | Internal Number: 934677-1 | TE Connectivity TE Store