Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.63
|
17
in stock
|
Buy Now | |
Distrelec
from US$8.14
|
50
in stock
|
Buy Now | |
Welectron
from US$6.88
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$9.24
|
17
in stock
|
Buy Now | |
element14
from US$10.67
|
17
in stock
|
Buy Now | |
Conrad
from US$11.02
|
14
in stock
|
Buy Now | |
RS
from US$9.16
|
-
|
Buy Now | |
RS Americas
from US$13.96
|
-
|
Buy Now |
Test Connector Type A | 4mm Stackable Banana Plug |
---|---|
Test Connector Type B | 4mm Stackable Banana Plug |
Voltage Rating | 60V |
Current Rating | 32A |
Insulator Colour | Green |
Lead Length - Metric | 500mm |
Lead Length - Imperial | 19.7" |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Type A | 4mm Banana Plug Stackable |
Connector Type B | 4mm Banana Plug Stackable |
Lead Length | 500mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -15°C |
SKS Hirschmann Test & Measurement Test Lead Polyamide 32A Gold-Plated Brass 500mm Green | Distrelec |
Hirschmann MLN 50/2,5 AU GN Measuring Lead 2.5mm? gold-plated 0.50m Green | Welectron |
Test Lead, 4Mm Banana Plug To 4Mm Banana Plug, Green, 60 V, 32 A, 500 Mm Rohs Compliant: Yes |Hirschmann Test And Measurement 934061704 | Newark Electronics |
TEST LEAD, GRN, 500MM, 60V, 32A | element14 |
Measuring lead, at either end 4 mm diameter plug with caged spring and 4 mm diameter socket for tower construction. Gold-plated copper beryllium contact spring. Highly flexible, double insulated stranded lead, grip and lead shatter-proof. Built in colour indicator for easy identification of insulation damages. | Conrad |
MLN 50/2,5 Measuring Lead gruen / green | RS |
Where can I find additional details, specifications and documents for a 934061704?
Additional datasheets, footprints and schematics for 934061704 are listed on our Part Details page. You can also find images and similar parts to 934061704 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 934061704 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 934061704 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 934061704 fall under?
The 934061704 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 934061704 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 934061704 you can contact the distributor directly for product support, shipping queries etc.
Is the 934061704 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 934061704 have stock available?
Authorised distributors including Distrelec, Welectron, Newark Electronics, element14 and Farnell have stock available or on a lead time for 934061704.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 934061704 often in real-time on the comparison pages.
What if I can't find stock of 934061704?
You can fill out our help required form which you can use to request a quote for 934061704 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.