934061700 Test Equipment Accessories by SKS Kontakttechnik

TEST LEAD BLK 500MM 60V 32A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$7.00


Distributor Starting From Stock
Logo for Conrad Conrad US$12.22
71
Buy Now
Logo for Welectron Welectron US$7.00
1
Buy Now
Logo for Newark Electronics Newark Electronics US$9.32
-
Buy Now
Logo for RS Americas RS Americas US$14.47
-
Buy Now
Logo for element14 element14 US$16.72
-
Buy Now
Logo for Farnell Farnell US$10.98
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Test Connector Type A 4mm Stackable Banana Plug
Test Connector Type B 4mm Stackable Banana Plug
Voltage Rating 60V
Current Rating 32A
Insulator Colour Black
Lead Length - Metric 500mm
Lead Length - Imperial 19.7"
Product Range -
SVHC Lead (15-Jan-2019)
Connector Type A 4mm Banana Plug Stackable
Connector Type B 4mm Banana Plug Stackable
Lead Length 500mm
Operating Temperature Max 70°C
Operating Temperature Min -15°C

Alternative Descriptions

4mm stackable plug 50cm test lead, black | RS
Measuring lead, at either end 4 mm diameter plug with caged spring and 4 mm diameter socket for tower construction. Gold-plated copper beryllium contact spring. Highly flexible, double insulated stranded lead, grip and lead shatter-proof. Built in colour indicator for easy identification of insulation damages. | Conrad
Hirschmann MLN 50/2,5 AU SW Measuring Lead 2.5mm? gold-plated 0.50m Black | Welectron
Test Lead, 4Mm Banana Plug To 4Mm Banana Plug, Black, 60 V, 32 A, 500 Mm Rohs Compliant: Yes |Hirschmann Test And Measurement 934061700 | Newark Electronics
TEST LEAD, BLK, 500MM, 60V, 32A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 934061700?

Additional datasheets, footprints and schematics for 934061700 are listed on our Part Details page. You can also find images and similar parts to 934061700 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 934061700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 934061700 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 934061700 fall under?

The 934061700 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.

Can I view similar or alternative parts?

You can view similar parts to 934061700 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 934061700 you can contact the distributor directly for product support, shipping queries etc.

Is the 934061700 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 934061700 have stock available?

Authorised distributors including RS, Conrad, Welectron, Newark Electronics and RS Americas have stock available or on a lead time for 934061700.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 934061700 often in real-time on the comparison pages.

What if I can't find stock of 934061700?

You can fill out our help required form which you can use to request a quote for 934061700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay