Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.28
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$7.63
|
88
in stock
|
Buy Now | |
element14
from US$2.62
|
17
in stock
|
Buy Now | |
RS Americas
from US$7.30
|
-
|
Buy Now | |
Carlton-Bates
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Connector Type B | - |
---|---|
Cable Length - Metric | 1.52m |
Current Rating | - |
Voltage Rating | - |
Jacket Color | Black |
Product Range | - |
Cable Length - Imperial | 5ft |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 3Outlets |
---|---|
Outlet Type | UK |
Current Rating | 13A |
Supply Voltage V AC | 250V |
Approval Category | BS 1363/A |
Cable Assembly Type | Mains |
Colour | White |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Mechanical Alignment Tool |
---|---|
RoHS Compliant | NA |
Standard Width Burnishing Tool | Newark Electronics |
Burnishing Tool, Steel,0.25" (6.35mm) Standard Width, Removes Oxide and Corrosion | GC Electronics 9338 | RS Americas |
Where can I find additional details, specifications and documents for a 9338?
Additional datasheets, footprints and schematics for 9338 are listed on our Part Details page. You can also find images and similar parts to 9338 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9338 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9338 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9338 fall under?
The 9338 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 9338 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9338 you can contact the distributor directly for product support, shipping queries etc.
Is the 9338 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9338 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 9338.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9338 often in real-time on the comparison pages.
What if I can't find stock of 9338?
You can fill out our help required form which you can use to request a quote for 9338 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.