Status: | Unknown |
---|---|
Series: | GT50 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$5.23 |
960
|
Buy Now | |
Transfer Multisort Elektronik | US$0.07 |
1,000
|
Buy Now | |
Conrad | US$7.76 |
260
|
Buy Now | |
element14 | US$172.63 |
230
|
Buy Now | |
Newark Electronics | US$147.97 |
229
|
Buy Now | |
Farnell | US$56.36 |
229
|
Buy Now | |
RS Americas | US$0.19 |
-
|
Buy Now | |
Carlton-Bates | US$0.09 |
-
|
Buy Now | |
Sager | US$0.05 |
-
|
Buy Now |
Safety Category | EN149 |
---|---|
Protection Class | FFP3 |
Respirator Type | Valved |
Product Range | GT50 Series |
SVHC | No SVHC (15-Jan-2018) |
Class | FFP3 |
Standard | EN149 |
Aura 9332+ FFP3 Vlv Dust/Fume Respirator | RS |
Complies with EN 149:2001 + A1:2009 Foldable, easy to store, 3-piece design fits facial movements comfortably New filter technology for effective performance at low breathing resistance The special design of the nose area fits the shape of the face perfectly and improves compatibility with glasses and other eye protection The innovative chin strap makes it easy to correctly position the mask on the face Pleasant feeling on the skin thanks to large, soft padding in the nasal area Hygienic single package prevents contamination of the mask before it is used Seal points reduce the air flow while exhaling through the upper side of the mask, which in turn reduces foggingof eyewear The uniform pressure of the head bands increases the comfort on the face, neck and head with a secure feeling Coloured head bands for easy detection: yellow for FFP1, blue for FFP2 and red for FFP3.This text is machine translated. | Conrad |
P3 Dust Resp. Pk10 | Newark Electronics |
RoHS Compliant | YES |
---|
Screw | Transfer Multisort Elektronik |
Screw, Machine | Carlton-Bates |
Screws & Fasteners 1 4-40 NYLON PAN | Sager |
Where can I find additional details, specifications and documents for a 9332?
Additional datasheets, footprints and schematics for 9332 are listed on our Part Details page. You can also find images and similar parts to 9332 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9332 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9332 fall under?
The 9332 is listed under Static Control Site Safety & Clean Room Products > Personal Protection & Safety > Respirators.
Can I view similar or alternative parts?
You can view similar parts to 9332 when available in the Respirators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9332 you can contact the distributor directly for product support, shipping queries etc.
Is the 9332 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9332 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Conrad, element14 and Newark Electronics have stock available or on a lead time for 9332.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9332 often in real-time on the comparison pages.
What if I can't find stock of 9332?
You can fill out our help required form which you can use to request a quote for 9332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.