Status: | Unknown |
---|---|
Series: | GT50 Series |
RoHS: | Unknown |
Prices starting from US$0.0481
Safety Category | CE EN149 |
---|---|
Protection Class | FFP2 |
Respirator Type | Valved |
Product Range | GT50 Series |
Class | FFP2 |
Standard | EN149 |
Respirator FFP2 Dust-Mist - Pack of 20 | RS |
Dust respirator | Transfer Multisort Elektronik |
Particulate Respirator, Non Valved, Ffp2 | Newark Electronics |
PARTICULATE RESPIRATOR, NON VALVED, FFP2 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Screw, Machine | Carlton-Bates |
Screws & Fasteners 3/4 8-32 STEEL PAN | Sager |
Where can I find additional details, specifications and documents for a 9320?
Additional datasheets, footprints and schematics for 9320 are listed on our Part Details page. You can also find images and similar parts to 9320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9320 fall under?
The 9320 is listed under Static Control Site Safety & Clean Room Products > Personal Protection & Safety > Respirators.
Can I view similar or alternative parts?
You can view similar parts to 9320 when available in the Respirators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9320 you can contact the distributor directly for product support, shipping queries etc.
Is the 9320 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9320 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 9320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9320 often in real-time on the comparison pages.
What if I can't find stock of 9320?
You can fill out our help required form which you can use to request a quote for 9320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.