Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1197223-8,
931901-000 |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$1.47
|
54,195
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.47
|
10,839
in stock
|
Buy Now | |
Future Electronics
from US$1.76
|
-
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
Boersig
from US$7.41
|
-
|
Buy Now | |
TTI Europe
from US$3.18
|
-
|
Buy Now | |
Sager
from US$1.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Size | 21AWG |
---|---|
Impedance | 120Ω |
Cable Type | CANbus |
Operating Temperature Range | -55 – 125°C, -131 – 257°F |
931901-000 1197223-8 2021D0309-0 | Heilind Electronics |
Raychem 120 Ohm 0.50 mm 19 Strand Twin Conductor Cable | Future Electronics |
Twin Wire Cable | Avnet America |
2021D0309-0, 120 OHM | TTI Europe |
Multi-Conductor Cables 120 OHM .50mm Cable PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 931901-000?
Additional datasheets, footprints and schematics for 931901-000 are listed on our Part Details page. You can also find images and similar parts to 931901-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 931901-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 931901-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 931901-000 fall under?
The 931901-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 931901-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 931901-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 931901-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 931901-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 931901-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 931901-000 often in real-time on the comparison pages.
What if I can't find stock of 931901-000?
You can fill out our help required form which you can use to request a quote for 931901-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.