Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Coaxial Cable Type | RG316 |
---|---|
Wire Gauge | 25AWG |
Impedance | 50ohm |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
Jacket Color | Beige |
RoHS Compliant | Yes |
AE COAX | RS |
Cable, Coaxial, Rg-316/U, 25Awg, 1000Ft, Natural Tan | Newark Electronics |
COAX CABLE, RG316, 25AWG, 50 OHM, 305M | Farnell |
Where can I find additional details, specifications and documents for a 9316 BR001?
Additional datasheets, footprints and schematics for 9316 BR001 are listed on our Part Details page. You can also find images and similar parts to 9316 BR001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9316 BR001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9316 BR001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9316 BR001 fall under?
The 9316 BR001 is listed under Cable, Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 9316 BR001 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9316 BR001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9316 BR001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9316 BR001 have stock available?
Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for 9316 BR001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9316 BR001 often in real-time on the comparison pages.
What if I can't find stock of 9316 BR001?
You can fill out our help required form which you can use to request a quote for 9316 BR001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.