Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
931156-000,
9-1197217-2 |
Color (Supplied) | Black, Gray |
---|---|
Color (Cured) | Black |
Curing Method | 85 °C for 1 hr, 20 °C for 24 hr |
Pot Life | 90minute |
Comment | 2-Part Epoxy |
Packaging Method | Dual Pack |
Packaging Quantity | 5 |
Product Type | Epoxy/Polyamide Two-Part Paste |
System | 25 |
Heat Resistance Temperature (Max) | 150°C |
S1125-KIT-4 TWO-PART PASTE | TTI Europe |
Adhesive, Epoxy, 2-Part, Paste - S1125-KIT-4 | Avnet America |
Chemicals S1125-KIT-4 | Sager |
Where can I find additional details, specifications and documents for a 931156-000?
Additional datasheets, footprints and schematics for 931156-000 are listed on our Part Details page. You can also find images and similar parts to 931156-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 931156-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 931156-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 931156-000 fall under?
The 931156-000 is listed under Harnessing > Adhesives & Sealants > Epoxy.
Can I view similar or alternative parts?
You can view similar parts to 931156-000 when available in the Epoxy range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 931156-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 931156-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 931156-000 have stock available?
Authorised distributors including TTI Europe, Avnet America, Avnet Asia, Sager and Avnet Abacus have stock available or on a lead time for 931156-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 931156-000 often in real-time on the comparison pages.
What if I can't find stock of 931156-000?
You can fill out our help required form which you can use to request a quote for 931156-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.