Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9307953001,
1-1197215-6 |
Conductor Material | Tin-Plated Copper |
---|---|
Insulation Material | Radiation-Crosslinked, Modified Polyester |
Wire Color | Orange |
Number of Conductors | 1 |
Number of Strands | 19 |
Conductor Diameter | .64mm, .025in |
Wire Diameter | .89mm, .035in |
Overall Outside Diameter | .0414in, 1.05mm |
Wire Size | 24AWG, .2mm² |
Cable Insulation Thickness | .15mm, .006in |
Strand Size | 36AWG |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Style | Primary |
Product Classification | Cable - Spec 99 & 100 |
Product Type | Cable |
Cable Type | Spec 99M |
Operating Temperature Range | -65 – 125°C |
Hook-up Wire 99M0111-24-3 | Sager |
Where can I find additional details, specifications and documents for a 9307953001?
Additional datasheets, footprints and schematics for 9307953001 are listed on our Part Details page. You can also find images and similar parts to 9307953001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9307953001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9307953001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9307953001 fall under?
The 9307953001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 9307953001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9307953001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9307953001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9307953001 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 9307953001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9307953001 often in real-time on the comparison pages.
What if I can't find stock of 9307953001?
You can fill out our help required form which you can use to request a quote for 9307953001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.