Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.10
|
7
in stock
|
Buy Now | |
RS
from US$29.59
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$28.70
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.68
|
9
in stock
|
Buy Now | |
element14
from US$35.54
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$26.76
|
-
|
Buy Now | |
Distrelec
from US$25.28
|
-
|
Buy Now |
Dispenser Type | - |
---|---|
Volume | 30cc |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Receiver |
Capacity | 30cc |
For Use With | DX-250 |
Length | 90mm |
Dispenser receiver head assembly 30cc | RS |
Receiver Head Assembly | Newark Electronics |
Syringe adapter | Transfer Multisort Elektronik |
RECEIVER HEAD ASSEMBLY, 30CC | element14 |
Metcal 93055-3RHB 700 Series 30/55CC Receiver Head Assembly - 3ft Hose | Rapid Electronics |
Metcal Receiver Head Assembly Black | Distrelec |
Where can I find additional details, specifications and documents for a 93055-3RHB?
Additional datasheets, footprints and schematics for 93055-3RHB are listed on our Part Details page. You can also find images and similar parts to 93055-3RHB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93055-3RHB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93055-3RHB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93055-3RHB fall under?
The 93055-3RHB is listed under Chemicals & Adhesives > Chemical Accessories > Dispensers.
Can I view similar or alternative parts?
You can view similar parts to 93055-3RHB when available in the Dispensers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93055-3RHB you can contact the distributor directly for product support, shipping queries etc.
Is the 93055-3RHB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93055-3RHB have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 93055-3RHB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93055-3RHB often in real-time on the comparison pages.
What if I can't find stock of 93055-3RHB?
You can fill out our help required form which you can use to request a quote for 93055-3RHB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.