Status: | Unknown |
---|---|
Series: | 93026 Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 75V |
Product Range | 93026 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
RoHS Compliant | No |
93026 Series 470 uF â–’10% Sleeved Wet Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 470Uf, 75V, 0.9 Ohm, 0.1, Axial | Newark Electronics |
Tantalum Capacitor, 470 uF, 75 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
Tantalum Capacitor, 470 uF, 75 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 93026-48KS.?
Additional datasheets, footprints and schematics for 93026-48KS. are listed on our Part Details page. You can also find images and similar parts to 93026-48KS. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93026-48KS. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93026-48KS. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93026-48KS. fall under?
The 93026-48KS. is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 93026-48KS. when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93026-48KS. you can contact the distributor directly for product support, shipping queries etc.
Is the 93026-48KS. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93026-48KS. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 93026-48KS..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93026-48KS. often in real-time on the comparison pages.
What if I can't find stock of 93026-48KS.?
You can fill out our help required form which you can use to request a quote for 93026-48KS. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.