Status: | Unknown |
---|---|
Series: | KUN 10 Series |
RoHS: | Unknown |
No distributors results available
Accessory Type | - |
---|---|
For Use With | - |
Product Range | KUN 10 Series |
SVHC | Lead (15-Jan-2019) |
Connector Colour | Black |
Connector Type | Test Adaptor |
Contact Material | Brass |
Contact Plating | Nickel Plated Contacts |
Contact Resistance | 5mohm |
Current Rating | 16A |
External Length / Height | 48mm |
Material | PVC |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Voltage Rating | 60V |
Working Voltage | 60VDC |
Where can I find additional details, specifications and documents for a 930189100?
Additional datasheets, footprints and schematics for 930189100 are listed on our Part Details page. You can also find images and similar parts to 930189100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 930189100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 930189100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 930189100 fall under?
The 930189100 is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 930189100 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 930189100 you can contact the distributor directly for product support, shipping queries etc.
Is the 930189100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 930189100 have stock available?
There is no stock from authorised distributors for 930189100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 930189100 often in real-time on the comparison pages.
What if I can't find stock of 930189100?
You can fill out our help required form which you can use to request a quote for 930189100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.