Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M20 |
Material | Glass-Filled Nylon |
Locknut Plating | - |
Thickness | 8mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
AF Size - Metric | 23mm |
Accessory Type | Locknut |
Colour | Black |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Metric | M20 |
---|---|
Material | Glass-Filled Nylon |
Thickness | 8mm |
Accessory Type | Metric Locknut |
Cable Bundle Diameter Max | 0.571" |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 93-B?
Additional datasheets, footprints and schematics for 93-B are listed on our Part Details page. You can also find images and similar parts to 93-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93-B fall under?
The 93-B is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 93-B when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93-B you can contact the distributor directly for product support, shipping queries etc.
Is the 93-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93-B have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Sager have stock available or on a lead time for 93-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93-B often in real-time on the comparison pages.
What if I can't find stock of 93-B?
You can fill out our help required form which you can use to request a quote for 93-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.