Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
No stock
|
Buy Now | |
TTI Europe
from US$0.14
|
64,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.27
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
SVHC | No SVHC (27-Jun-2018) |
Contact Size | 17 |
Contact Termination | Crimp |
For Use With | Junior Power Timer Connectors |
Gender | Receptacle |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Compliant |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
RoHS Compliant | Yes |
JUN-POW-TIM CONT. FEMALE | TTI Europe |
Series:Junior-Power-Timer | Newark Electronics |
Junior Power Timer Contact | Dalroad Norslo |
CONTACT, SOCKET, 20-17 AWG, CRIMP | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
JUN-POW-TIM CONTACT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 929940-1?
Additional datasheets, footprints and schematics for 929940-1 are listed on our Part Details page. You can also find images and similar parts to 929940-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929940-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929940-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929940-1 fall under?
The 929940-1 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 929940-1 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929940-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929940-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929940-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Dalroad Norslo and Farnell have stock available or on a lead time for 929940-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929940-1 often in real-time on the comparison pages.
What if I can't find stock of 929940-1?
You can fill out our help required form which you can use to request a quote for 929940-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.