929834-04-36-RK Board-To-Board Connectors by 3M

BTB CONN, HEADER, 36POS, 1ROW, 2.54MM

Status: Unknown
Series: 929 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.88

Distributor Stock
Logo for Farnell
Farnell
from US$2.09
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.96
300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.96
-
Buy Now
Logo for element14
element14
from US$1.88
-
Buy Now

Specifications

Connector Systems Board-to-Board
Pitch Spacing 2.54mm
No. of Rows 1Rows
No. of Contacts 36Contacts
Contact Termination Type Through Hole
Product Range 929 Series
RoHS Compliant Yes

Alternative Descriptions

Pin Strip Header, 36/.100/STR/HDR/1R/.235/.510/PS/TIN/ROHS, 929 Series | 3M 929834-04-36-RK | RS Americas
Btb Conn, Header, 36Pos, 1Row, 2.54Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 929834-04-36-RK?

Additional datasheets, footprints and schematics for 929834-04-36-RK are listed on our Part Details page. You can also find images and similar parts to 929834-04-36-RK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 929834-04-36-RK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929834-04-36-RK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 929834-04-36-RK fall under?

The 929834-04-36-RK is listed under Connectors > Board-To-Board Connectors.

Can I view similar or alternative parts?

You can view similar parts to 929834-04-36-RK when available in the Board-To-Board Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 929834-04-36-RK you can contact the distributor directly for product support, shipping queries etc.

Is the 929834-04-36-RK RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 929834-04-36-RK have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 929834-04-36-RK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 929834-04-36-RK often in real-time on the comparison pages.

What if I can't find stock of 929834-04-36-RK?

You can fill out our help required form which you can use to request a quote for 929834-04-36-RK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay