Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.44
|
4,690
in stock
|
Buy Now | |
Boersig
from US$1.85
|
8,057
in stock
|
Buy Now | |
RS Americas
from US$3.85
|
7,851
in stock
|
Buy Now | |
Rapid Electronics
from US$2.57
|
4,884
in stock
|
Buy Now | |
TTI Europe
from US$2.13
|
4,554
in stock
|
Buy Now | |
Chip One Stop
from US$3.08
|
2,682
in stock
|
Buy Now | |
Heilind Electronics
from US$3.22
|
1,089
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
794
in stock
|
Buy Now | |
element14
from US$2.92
|
378
in stock
|
Buy Now | |
Farnell
from US$2.77
|
378
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.22
|
327
in stock
|
Buy Now | |
Distrelec
from US$6.10
|
147
in stock
|
Buy Now | |
TE Store
from US$2.09
|
53
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,620
in stock
|
Buy Now | |
Future Electronics
from US$2.52
|
-
|
Buy Now | |
Avnet America
from US$2.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Color | Black |
Material | PA |
Number of Positions | 55 |
Cable Bundle Diameter | 12.9mm, .508in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Strain Relief | With |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Connector Cover, 55 Position, Right Angle, 12.9mm Dia, Black, JPT Series | TE Connectivity 929674-1 | RS Americas |
Automotive Connectors DECKEL F 55P GEH | Rapid Electronics |
Junior Power Timer 55 way backshell | RS |
COVER 55P CONNECTOR | TTI Europe |
Backshell/Cable Clamp, 55 Position, Pa12 | Newark Electronics |
BACKSHELL/CABLE CLAMP, 55POS, PA12 | element14 |
TE Connectivity - AMP Cover 90°, Timer Connector System, Black | Distrelec |
DECKEL F 55P GEH Protection & Strain Relief Accessory Type: Cover Strain Relief: With Primary Product Color: Black Primary Product Material: PA Number of Positions: 55 Cover With Black PA | Automotive Connector Cap & Cover | Part Number: 929674-1 | Internal Number: 929674-1 | TE Connectivity | TE Store |
Connector Accessories 55 POS Timer Connector Backshell/Cable Clamp Polyamide 12 Black | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cable Clamp |
---|---|
For Use With | JPT Connectors Housing Assembly |
Connector Shell Size | - |
Cable Exit Angle | 90° |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Clamp / Clip Colour | Black |
Cable Clamp / Clip Material | Nylon (Polyamide) |
Cable Clamp / Clip Type | Screw Mount Flat Cable Clamp |
External Length | 123mm |
External Width | 36.8mm |
Height | 27.1mm |
Where can I find additional details, specifications and documents for a 929674-1?
Additional datasheets, footprints and schematics for 929674-1 are listed on our Part Details page. You can also find images and similar parts to 929674-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929674-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929674-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929674-1 fall under?
The 929674-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 929674-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929674-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929674-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929674-1 have stock available?
Authorised distributors including Boersig, RS Americas, Rapid Electronics, RS and TTI Europe have stock available or on a lead time for 929674-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929674-1 often in real-time on the comparison pages.
What if I can't find stock of 929674-1?
You can fill out our help required form which you can use to request a quote for 929674-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.