No distributors results available
View Full Pricing & Stock ComparisonBattery Charger Type | Heavy Duty |
---|---|
Battery Technologies Supported | Lead Acid |
Supply Voltage | 230V |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Battery Charger |
Approval Bodies | CE GS |
For Use With | Lead Acid Battery |
No. of Outputs | 1Outputs |
Output Current | 4A |
Output Voltage | 12V |
Power Rating | 60W |
Where can I find additional details, specifications and documents for a 9294058?
Additional datasheets, footprints and schematics for 9294058 are listed on our Part Details page. You can also find images and similar parts to 9294058 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9294058 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9294058 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9294058 fall under?
The 9294058 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 9294058 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9294058 you can contact the distributor directly for product support, shipping queries etc.
Is the 9294058 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9294058 have stock available?
There is no stock from authorised distributors for 9294058.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9294058 often in real-time on the comparison pages.
What if I can't find stock of 9294058?
You can fill out our help required form which you can use to request a quote for 9294058 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.