Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PA |
Cable Exit Angle | Other |
Number of Positions | 16 |
Number of Rows | 4 |
Mating Tab Width | 2.8mm, .11in |
Length | 28.4mm, 1.118in |
Height | 1.138in, 28.9mm |
Width | 23.5mm, .925in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | .2in, 5.08mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | No |
Row-to-Row Spacing | .2in, 5.08mm |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Where can I find additional details, specifications and documents for a 929092-1?
Additional datasheets, footprints and schematics for 929092-1 are listed on our Part Details page. You can also find images and similar parts to 929092-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929092-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929092-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929092-1 fall under?
The 929092-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 929092-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929092-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929092-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929092-1 have stock available?
Authorised distributors including Avnet America, TTI Europe and Power and Signal Group have stock available or on a lead time for 929092-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929092-1 often in real-time on the comparison pages.
What if I can't find stock of 929092-1?
You can fill out our help required form which you can use to request a quote for 929092-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.